RF Switch IC General Purpose SPDT 50Ohm CS203
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | MSW2031-203 |
| Product Name | RF Switches |
| Package Type | Surface Mount |
| Operating Temperature | -65 to 125 C (-85 to 257 F) |
| Frequency Range | 400 to 4000 MHz |
| Insertion Loss | 0.5000 dB |