MACOM RF and Wireless - RF Switches MSW2020-202

Description
IC RF SWITCH SP2T 1GHZ CS202
Description
IC RF SWITCH SP2T 1GHZ CS202

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
MSW2020-202
RF and Wireless - RF Switches MSW2020-202
IC RF SWITCH SP2T 1GHZ CS202

IC RF SWITCH SP2T 1GHZ CS202

Supplier's Site
RF Switches - MSW2020-202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2020-202
RF Switches MSW2020-202
RF Switch IC General Purpose SP2T 50Ohm CS202

RF Switch IC General Purpose SP2T 50Ohm CS202

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MSW2020-202 MSW2020-202
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 30 to 1000 MHz 30 to 1000 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Isolation 23 dB 23 dB
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details