MACOM RF and Microwave Switch MSW2011-201-T

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MSW2011-201-T - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MSW2011-201-T
RF and Microwave Switch MSW2011-201-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - MSW2011-201-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2011-201-T
RF Switches MSW2011-201-T
RF Switch IC General Purpose SPDT 50Ohm CS204

RF Switch IC General Purpose SPDT 50Ohm CS204

Buy Now
RF and Wireless - RF Switches - MSW2011-201-T - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MSW2011-201-T
RF and Wireless - RF Switches MSW2011-201-T
IC RF SWITCH SPDT 4GHZ CS204

IC RF SWITCH SPDT 4GHZ CS204

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number MSW2011-201-T MSW2011-201-T MSW2011-201-T
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type Surface Mount Surface Mount
Frequency Range 400 to 4000 MHz 400 to 4000 MHz 400 to 4000 MHz
Insertion Loss 0.4000 dB 0.4000 dB 0.4000 dB
Isolation 36 dB 14 dB 14 dB
Switching Speed 0.0015 ms
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
PHEMT GaAs IC SPDT Switch 0.02–3 GHz - AS179-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
4 suppliers
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details
RF Coaxial Switches - NMS2E - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details