MACOM RF and Microwave Switch MSW2010-201-W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MSW2010-201-W - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MSW2010-201-W
RF and Microwave Switch MSW2010-201-W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Switches
MSW2010-201-W
RF and Wireless - RF Switches MSW2010-201-W
IC RF SWITCH SP2T 1GHZ CS201

IC RF SWITCH SP2T 1GHZ CS201

Supplier's Site
RF Switches - MSW2010-201-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2010-201-W
RF Switches MSW2010-201-W
RF Switch IC General Purpose SP2T 50Ohm CS201

RF Switch IC General Purpose SP2T 50Ohm CS201

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MSW2010-201-W MSW2010-201-W MSW2010-201-W
Product Name RF and Microwave Switch RF and Wireless - RF Switches RF Switches
Package Type Surface Mount Surface Mount
Frequency Range 400 to 4000 MHz 50 to 1000 MHz 50 to 1000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB
Isolation 52 dB 26 dB 26 dB
Switching Speed 0.0020 ms
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
1.8 to 3.0 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12242-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 1800 to 3000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers