MACOM RF Switches MSW2002-200

Description
RF Switch IC General Purpose SPDT 50Ohm CS204
Description
RF Switch IC General Purpose SPDT 50Ohm CS204

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW2002-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2002-200
RF Switches MSW2002-200
RF Switch IC General Purpose SPDT 50Ohm CS204

RF Switch IC General Purpose SPDT 50Ohm CS204

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MSW2002-200
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F)
Frequency Range 2000 to 6000 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details