MACOM RF and Microwave Switch MSW2001-200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MSW2001-200 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MSW2001-200
RF and Microwave Switch MSW2001-200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1465-MSW2001-200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm CS204

RF Switch IC General Purpose SPDT 50Ohm CS204

Buy Now Datasheet
RF Switches - MSW2001-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2001-200
RF Switches MSW2001-200
RF Switch IC General Purpose SPDT 50Ohm CS204

RF Switch IC General Purpose SPDT 50Ohm CS204

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MSW2001-200 1465-MSW2001-200-ND MSW2001-200
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount Surface Mount; 4-SMD Module Surface Mount
Frequency Range 400 to 4000 MHz 400 to 4000 MHz 400 to 4000 MHz
Insertion Loss 0.4000 dB 0.4000 dB 0.4000 dB
Isolation 36 dB 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω - HSWA2-30DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Switches - 863-1236-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers