MACOM RFFETs - MSS50-B53-E45 MSS50-B53-E45

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928212-MSS50-B53-E45 Series: MSS50-xxx-x Operating Temperature Range: -65°C ~ 150°C Features: RF Diode Schottky - 1 Bridge 3V 50 mA 100 mW E45 Package: E45 Package: Tray Family Name: MSS50 Categories: Discrete Semiconductor Products Case / Package: E45 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928212-MSS50-B53-E45 Series: MSS50-xxx-x Operating Temperature Range: -65°C ~ 150°C Features: RF Diode Schottky - 1 Bridge 3V 50 mA 100 mW E45 Package: E45 Package: Tray Family Name: MSS50 Categories: Discrete Semiconductor Products Case / Package: E45 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MSS50-B53-E45 - 928212-MSS50-B53-E45 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MSS50-B53-E45
928212-MSS50-B53-E45
RFFETs - MSS50-B53-E45 928212-MSS50-B53-E45
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928212-MSS50-B53-E45 Series: MSS50-xxx-x Operating Temperature Range: -65°C ~ 150°C Features: RF Diode Schottky - 1 Bridge 3V 50 mA 100 mW E45 Package: E45 Package: Tray Family Name: MSS50 Categories: Discrete Semiconductor Products Case / Package: E45 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928212-MSS50-B53-E45
Series: MSS50-xxx-x
Operating Temperature Range: -65°C ~ 150°C
Features: RF Diode Schottky - 1 Bridge 3V 50 mA 100 mW E45
Package: E45
Package: Tray
Family Name: MSS50
Categories: Discrete Semiconductor Products
Case / Package: E45
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 928212-MSS50-B53-E45
Product Name RFFETs - MSS50-B53-E45
Package Type SOT3; E45
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
Darlington Pairs - 1222846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity PNP
Package Type SOT23; Sot-23
View Details