MACOM RF/IF and RFID - RF Misc ICs and Modules MSPD2018-H50

Description
Win Source Part Number: 1024806-MSPD2018-H50 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 25 Mounting: SMD (SMT) Frequency: 100MHz ~ 22GHz Function: Frequency Detector RF Type: General Purpose Package / Case: H50 Supplier Device Package: H50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: MACOM Technology Solutions Other Names: 1465-MSPD2018-H50 Base Product Number: MSPD2018
Request a Quote Datasheet
Description
Win Source Part Number: 1024806-MSPD2018-H50 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 25 Mounting: SMD (SMT) Frequency: 100MHz ~ 22GHz Function: Frequency Detector RF Type: General Purpose Package / Case: H50 Supplier Device Package: H50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: MACOM Technology Solutions Other Names: 1465-MSPD2018-H50 Base Product Number: MSPD2018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1024806-MSPD2018-H50 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1024806-MSPD2018-H50
RF/IF and RFID - RF Misc ICs and Modules 1024806-MSPD2018-H50
Win Source Part Number: 1024806-MSPD2018-H50 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 25 Mounting: SMD (SMT) Frequency: 100MHz ~ 22GHz Function: Frequency Detector RF Type: General Purpose Package / Case: H50 Supplier Device Package: H50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: MACOM Technology Solutions Other Names: 1465-MSPD2018-H50 Base Product Number: MSPD2018

Win Source Part Number: 1024806-MSPD2018-H50
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tray
Standard Package: 25
Mounting: SMD (SMT)
Frequency: 100MHz ~ 22GHz
Function: Frequency Detector
RF Type: General Purpose
Package / Case: H50
Supplier Device Package: H50
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: MACOM Technology Solutions
Other Names: 1465-MSPD2018-H50
Base Product Number: MSPD2018

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1024806-MSPD2018-H50
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.00E8 to 2.20E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details