MACOM RF and Wireless - RF Misc ICs and Modules MSPD1012-121

Description
PHASE DETECTOR,MODULE,CS12 1
Description
PHASE DETECTOR,MODULE,CS12 1

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - MSPD1012-121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
MSPD1012-121
RF and Wireless - RF Misc ICs and Modules MSPD1012-121
PHASE DETECTOR,MODULE,CS12 1

PHASE DETECTOR,MODULE,CS121

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MSPD1012-121
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4764-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details