Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 045008-MRF16006
Category: Discrete Semiconductor Products
Family: RF Transistors (BJT)
Packaging: Tray
Mounting Style: Chassis Mount
Package: 395C-01
Manufacturer Device Package: 395C-01 Style 2
Standard Package: 10
Catalog: NPN RF Transistors
Power - Max: 6W
Voltage - Collector Emitter Breakdown (Max): 55V
Current - Collector (Ic) (Max): 1A
Gain: 7.4dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic Vce: 20 @ 200mA 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 045008-MRF16006 |
| Product Name | Discrete Semiconductor Products |