Win Source Part Number: 1181105-MMP7066-11
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 400
Current - Max: 150 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.1pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 500V
Resistance @ If, F: 15Ohm @ 1mA, 100MHz
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MMP7066-11
Base Product Number: MMP7066
DIE, DIODE, PIN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1181105-MMP7066-11 | MMP7066-11 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN - Single | |
| Package | Die | Die |