Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079023-MLO81100-016
Packaging: Tape & Reel
Operating Supply Voltage: 5 V
Load Capacitance: 50 pF
Number of Pins: 4
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079023-MLO81100-01650 |
| Product Name | OEM Parts - OEM Parts (M - N) - MLO81100-01650 |