MACOM RF Mixer MC4110

Description
The MC4110 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
Request a Quote Datasheet
Description
The MC4110 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MC4110 - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MC4110
RF Mixer MC4110
The MC4110 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.

The MC4110 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MC4110
Product Name RF Mixer
Package Type Open Carrier
LO Power +10 dBm
Intercept Point (IP3) 14 dBm
RF 2000 to 10000 MHz
LO 2000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-SIM-43MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-SMD, No Lead
RF 824 to 4200 MHz
View Details
5 suppliers
Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details
Mixers - DMF-10A-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 25
LO 10 to 600 MHz
View Details
M1-0212HP, Double-Balanced Mixers - M1-0212HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details