MACOM RF Mixer MC2310

Description
The MC2310 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
Request a Quote
Description
The MC2310 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MC2310 - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MC2310
RF Mixer MC2310
The MC2310 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.

The MC2310 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MC2310
Product Name RF Mixer
Package Type Open Carrier
LO Power +10 dBm
Intercept Point (IP3) 14 dBm
RF 3400 to 7000 MHz
LO 2200 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73062-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
6 suppliers
T3-18GLES, Two-Tone-Terminator Mixer - T3-18GLES - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 18000 MHz
View Details
800 - 960 MHz MMIC Mixer - MH203A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details
Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details