VARACTOR,PLASTIC,CK,
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880984-MAVR-000401-0
Operating Temperature Range: -55°C ~ 125°C
Features: Varactors 1 Pair Common Cathode 22 V Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MAVR-000401
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: 1465-MAVR-000401-028
VARACTOR,PLASTIC,CK,
VARACTOR,PLASTIC,CK,
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-MAVR-000401-0287FT | MAVR-000401-0287FT | 880984-MAVR-000401-0287FT | MAVR-000401-0287FT | MAVR-000401-0287FT |
| Product Name | Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - MAVR-000401-0287FT | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOT23; SOT-23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |