The MASWSS0204TR-3000 is a GaAs pHEMT MMIC single pole double throw (SPDT) high power switch designed for operation from DC to 3.0 GHz. It operates at a low control voltage of 2.7 V and features a low insertion loss of 0.30 dB at 1 GHz and high isolation of 25 dB at the same frequency. The device is packaged in a compact lead-free SC70 package and is compliant with RoHS standards. This switch is suitable for applications requiring high power and low control voltage, such as CDMA handset systems that connect transceiver and GPS functions to a common antenna. The MASWSS0204 is fabricated using a 0.5 micron GaAs pHEMT process, ensuring reliability and performance. It can handle input power levels up to +38 dBm and operates within a temperature range of -40°C to +85°C. The product is available in bulk packaging or on a 3000 piece reel for automated assembly.
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
MACOM's MASWSS0204 is a GaAs PHEMT MMIC single pole double throw (SPDT) high power switch in a low cost SC70 six lead package. The MASWSS0204 is ideally suited for applications where high power, low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are for CDMA handset systems that connect separate transceiver and/or GPS functions to a common antenna, as well as other related handset and general purpose applications. The MASWSS0204 can be used in all systems operating up to 3 GHz requiring high power at low control voltage. The MASWSS0204 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-1393-6-ND | MASWSS0204TR-3000 | MASWSS0204TR-3000 |
| Product Name | RF Switches | RF and Microwave Switch | RF Switches |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 | SC-70 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.3500 dB | 0.3000 dB | 0.3500 dB |