MACOM RF Switches - MASWSS0202TR-3000 MASWSS0202TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0202TR-3000-20 7821 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 25dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 6GHz IIP3: 51dBm (typ) P1dB: 35dBm RF Type: 802.11a/b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0202TR-3000-20 7821 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 25dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 6GHz IIP3: 51dBm (typ) P1dB: 35dBm RF Type: 802.11a/b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0202TR-3000 - MASWSS0202TR-3000-207821 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0202TR-3000
MASWSS0202TR-3000-207821
RF Switches - MASWSS0202TR-3000 MASWSS0202TR-3000-207821
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0202TR-3000-20 7821 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 25dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 6GHz IIP3: 51dBm (typ) P1dB: 35dBm RF Type: 802.11a/b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0202TR-3000-207821
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 6GHz
Isolation @ Frequency: 25dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 6GHz
IIP3: 51dBm (typ)
P1dB: 35dBm
RF Type: 802.11a/b/g
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 12-PQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case: 12-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0202TR-3000-207821
Product Name RF Switches - MASWSS0202TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details