MACOM RF and Microwave Switch MASWSS0202TR-3000

Description
MACOM's MASWSS0202 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0202 is ideally suited for applications where very small size and low cost are required. Typical applications are for WLAN IEEE 802.11a and 802.11b/g PC cards and access points. Other applications include cordless phones and base stations. Designed for high power, this SPDT switch maintains high linearity up to 6.0 GHz. The MASWSS0202 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0202 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0202 is ideally suited for applications where very small size and low cost are required. Typical applications are for WLAN IEEE 802.11a and 802.11b/g PC cards and access points. Other applications include cordless phones and base stations. Designed for high power, this SPDT switch maintains high linearity up to 6.0 GHz. The MASWSS0202 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0202TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0202TR-3000
RF and Microwave Switch MASWSS0202TR-3000
MACOM's MASWSS0202 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0202 is ideally suited for applications where very small size and low cost are required. Typical applications are for WLAN IEEE 802.11a and 802.11b/g PC cards and access points. Other applications include cordless phones and base stations. Designed for high power, this SPDT switch maintains high linearity up to 6.0 GHz. The MASWSS0202 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0202 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0202 is ideally suited for applications where very small size and low cost are required. Typical applications are for WLAN IEEE 802.11a and 802.11b/g PC cards and access points. Other applications include cordless phones and base stations. Designed for high power, this SPDT switch maintains high linearity up to 6.0 GHz. The MASWSS0202 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1392-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1392-2-ND
RF Switches 1465-1392-2-ND
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1392-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1392-1-ND
RF Switches 1465-1392-1-ND
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1392-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1392-6-ND
RF Switches 1465-1392-6-ND
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - MASWSS0202TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 802.11a/b/g SPDT 6 GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6 GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASWSS0202TR-3000 1465-1392-2-ND MASWSS0202TR-3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type PQFN Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.7500 dB 0.7500 dB 0.7500 dB
Isolation 22 dB 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details