MACOM RF Switches - MASWSS0201TR MASWSS0201TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880982-MASWSS0201TR Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CATV SPDT 2.5 GHz 75Ohm 12-PQFN (3x3) Package: 12-VFQFN Exposed Pad Package: Reel - TR Family Name: MASWSS0201 Categories: RF/IF and RFID Case / Package: 12-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1391-6, 1465-1391-2, 1465-1391-1
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880982-MASWSS0201TR Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CATV SPDT 2.5 GHz 75Ohm 12-PQFN (3x3) Package: 12-VFQFN Exposed Pad Package: Reel - TR Family Name: MASWSS0201 Categories: RF/IF and RFID Case / Package: 12-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1391-6, 1465-1391-2, 1465-1391-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0201TR - 880982-MASWSS0201TR - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0201TR
880982-MASWSS0201TR
RF Switches - MASWSS0201TR 880982-MASWSS0201TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880982-MASWSS0201TR Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CATV SPDT 2.5 GHz 75Ohm 12-PQFN (3x3) Package: 12-VFQFN Exposed Pad Package: Reel - TR Family Name: MASWSS0201 Categories: RF/IF and RFID Case / Package: 12-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1391-6, 1465-1391-2, 1465-1391-1

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880982-MASWSS0201TR
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC CATV SPDT 2.5 GHz 75Ohm 12-PQFN (3x3)
Package: 12-VFQFN Exposed Pad
Package: Reel - TR
Family Name: MASWSS0201
Categories: RF/IF and RFID
Case / Package: 12-PQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-1391-6, 1465-1391-2, 1465-1391-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880982-MASWSS0201TR
Product Name RF Switches - MASWSS0201TR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details