MACOM RF Switches MASWSS0201TR

Description
RF Switch IC CATV SPDT 2.5GHz 75Ohm 12-PQFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 2.5GHz 75Ohm 12-PQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1391-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1391-1-ND
RF Switches 1465-1391-1-ND
RF Switch IC CATV SPDT 2.5GHz 75Ohm 12-PQFN (3x3)

RF Switch IC CATV SPDT 2.5GHz 75Ohm 12-PQFN (3x3)

Buy Now Datasheet
Broadband (75 ohm) Switch - MASWSS0201TR - Richardson RFPD
Downers Grove, IL, United States
Broadband (75 ohm) Switch
MASWSS0201TR
Broadband (75 ohm) Switch MASWSS0201TR
MACOM's MASWSS0201 is a broadband GaAs PHEMT MMIC SPDT terminated switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0201 is ideally suited for applications where an unpowered on state is critical in a single control line SPDT terminated switch. The unpowered condition is the same as the VC=0 condition. This part can also be configured as a reflective switch with minimal impact to the RF performance. The MASWSS0201 delivers high isolation, low insertion loss and high linearity up to 2.5 GHz. The MASWSS0201 is fabricated using a 0.5 micron gate length GaAs E/D PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0201 is a broadband GaAs PHEMT MMIC SPDT terminated switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0201 is ideally suited for applications where an unpowered on state is critical in a single control line SPDT terminated switch. The unpowered condition is the same as the VC=0 condition. This part can also be configured as a reflective switch with minimal impact to the RF performance. The MASWSS0201 delivers high isolation, low insertion loss and high linearity up to 2.5 GHz. The MASWSS0201 is fabricated using a 0.5 micron gate length GaAs E/D PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0201TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWSS0201TR
RF Switches MASWSS0201TR
RF Switch IC CATV SPDT 2.5 GHz 75Ohm 12-PQFN (3x3)

RF Switch IC CATV SPDT 2.5 GHz 75Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1391-1-ND MASWSS0201TR MASWSS0201TR
Product Name RF Switches Broadband (75 ohm) Switch RF Switches
Package Type Surface Mount; 12-VFQFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 1.5 dB 1 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Waveguide Switches - NWSD-90 - kTB Solutions
Specs
Frequency Range 8200 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details