MACOM Broadband (75 ohm) Switch MASWSS0201TR-3000

Description
MACOM's MASWSS0201 is a broadband GaAs PHEMT MMIC SPDT terminated switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0201 is ideally suited for applications where an unpowered on state is critical in a single control line SPDT terminated switch. The unpowered condition is the same as the VC=0 condition. This part can also be configured as a reflective switch with minimal impact to the RF performance. The MASWSS0201 delivers high isolation, low insertion loss and high linearity up to 2.5 GHz. The MASWSS0201 is fabricated using a 0.5 micron gate length GaAs E/D PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0201 is a broadband GaAs PHEMT MMIC SPDT terminated switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0201 is ideally suited for applications where an unpowered on state is critical in a single control line SPDT terminated switch. The unpowered condition is the same as the VC=0 condition. This part can also be configured as a reflective switch with minimal impact to the RF performance. The MASWSS0201 delivers high isolation, low insertion loss and high linearity up to 2.5 GHz. The MASWSS0201 is fabricated using a 0.5 micron gate length GaAs E/D PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband (75 ohm) Switch - MASWSS0201TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband (75 ohm) Switch
MASWSS0201TR-3000
Broadband (75 ohm) Switch MASWSS0201TR-3000
MACOM's MASWSS0201 is a broadband GaAs PHEMT MMIC SPDT terminated switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0201 is ideally suited for applications where an unpowered on state is critical in a single control line SPDT terminated switch. The unpowered condition is the same as the VC=0 condition. This part can also be configured as a reflective switch with minimal impact to the RF performance. The MASWSS0201 delivers high isolation, low insertion loss and high linearity up to 2.5 GHz. The MASWSS0201 is fabricated using a 0.5 micron gate length GaAs E/D PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0201 is a broadband GaAs PHEMT MMIC SPDT terminated switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0201 is ideally suited for applications where an unpowered on state is critical in a single control line SPDT terminated switch. The unpowered condition is the same as the VC=0 condition. This part can also be configured as a reflective switch with minimal impact to the RF performance. The MASWSS0201 delivers high isolation, low insertion loss and high linearity up to 2.5 GHz. The MASWSS0201 is fabricated using a 0.5 micron gate length GaAs E/D PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASWSS0201TR-3000
Product Name Broadband (75 ohm) Switch
Package Type PQFN
Frequency Range 0.0 to 2500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.1 to 6.0 GHz SPDT Switch - SKYA21013 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 34 dB
View Details
4 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switches - 2312-RFSW6222TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 50 to 2700 MHz
View Details