MACOM RF Switches MASWSS0181TR-3000

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1389-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1389-6-ND
RF Switches 1465-1389-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26

RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26

Buy Now Datasheet
RF Switches - 1465-1389-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1389-2-ND
RF Switches 1465-1389-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26

RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26

Buy Now Datasheet
RF Switches - 1465-1389-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1389-1-ND
RF Switches 1465-1389-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26

RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-26

Buy Now Datasheet
RF and Microwave Switch - MASWSS0181TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0181TR-3000
RF and Microwave Switch MASWSS0181TR-3000
MACOM's MASWSS0181 is a GaAs PHEMT MMIC single pole two throw (SPDT) high power switch in a lead-free SOT-26 package. The MASWSS0181 is ideally suited for applications where high power, low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are for GSM and DCS handset systems that connect separate transmit and receive functions to a common antenna, as well as other related handset and general purpose applications. This part can be used in all systems operating up to 3 GHz requiring high power at low control voltage. The MASWSS0181 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0181 is a GaAs PHEMT MMIC single pole two throw (SPDT) high power switch in a lead-free SOT-26 package. The MASWSS0181 is ideally suited for applications where high power, low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are for GSM and DCS handset systems that connect separate transmit and receive functions to a common antenna, as well as other related handset and general purpose applications. This part can be used in all systems operating up to 3 GHz requiring high power at low control voltage. The MASWSS0181 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0181TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SOT-26

RF Switch IC General Purpose SPDT 3 GHz 50Ohm SOT-26

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1389-6-ND MASWSS0181TR-3000 MASWSS0181TR-3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; SOT-23-6 SOT-26
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.7500 dB 0.4000 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details