MACOM RF Evaluation and Development Kits, Boards - MASWSS0181SMB MASWSS0181SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785198-MASWSS0181SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0181 Frequency: 0Hz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0181SMB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785198-MASWSS0181SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0181 Frequency: 0Hz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0181SMB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0181SMB - 785198-MASWSS0181SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0181SMB
785198-MASWSS0181SMB
RF Evaluation and Development Kits, Boards - MASWSS0181SMB 785198-MASWSS0181SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785198-MASWSS0181SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0181 Frequency: 0Hz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0181SMB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785198-MASWSS0181SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0181
Frequency: 0Hz ~ 3GHz
Supplied Contents: Board
Family Name: MASWSS0181SMB
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0181SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0181SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0181SMB
EVAL BOARD FOR MASWSS0181TR-3000

EVAL BOARD FOR MASWSS0181TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 785198-MASWSS0181SMB MASWSS0181SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0181SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA01-50 - TE Connectivity
Specs
Category Development Suite / Kit
View Details