MACOM RF Evaluation and Development Kits, Boards - MASWSS0180SMB MASWSS0180SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785197-MASWSS0180SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0180 Frequency: 0Hz ~ 2.5GHz Supplied Contents: Board Family Name: MASWSS0180SMB Categories: RF/IF and RFID Introduction Date: May 20, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785197-MASWSS0180SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0180 Frequency: 0Hz ~ 2.5GHz Supplied Contents: Board Family Name: MASWSS0180SMB Categories: RF/IF and RFID Introduction Date: May 20, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0180SMB - 785197-MASWSS0180SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0180SMB
785197-MASWSS0180SMB
RF Evaluation and Development Kits, Boards - MASWSS0180SMB 785197-MASWSS0180SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785197-MASWSS0180SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0180 Frequency: 0Hz ~ 2.5GHz Supplied Contents: Board Family Name: MASWSS0180SMB Categories: RF/IF and RFID Introduction Date: May 20, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785197-MASWSS0180SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0180
Frequency: 0Hz ~ 2.5GHz
Supplied Contents: Board
Family Name: MASWSS0180SMB
Categories: RF/IF and RFID
Introduction Date: May 20, 2009
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0180SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0180SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0180SMB
EVAL BOARD FOR MASWSS0180TR-3000

EVAL BOARD FOR MASWSS0180TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 785197-MASWSS0180SMB MASWSS0180SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0180SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1757444 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
EVAL BOARD FOR ABF-11R5G+ - TB-ABF-11R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details