MACOM RF Switches - MASWSS0179TR-3000 MASWSS0179TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0179TR-3000-20 7814 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2GHz Isolation @ Frequency: 22dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 52dBm (typ) P1dB: 30dBm RF Type: Cellular Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0179TR-3000-20 7814 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2GHz Isolation @ Frequency: 22dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 52dBm (typ) P1dB: 30dBm RF Type: Cellular Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0179TR-3000 - MASWSS0179TR-3000-207814 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0179TR-3000
MASWSS0179TR-3000-207814
RF Switches - MASWSS0179TR-3000 MASWSS0179TR-3000-207814
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0179TR-3000-20 7814 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2GHz Isolation @ Frequency: 22dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 52dBm (typ) P1dB: 30dBm RF Type: Cellular Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0179TR-3000-207814
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 2GHz
Isolation @ Frequency: 22dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2GHz
IIP3: 52dBm (typ)
P1dB: 30dBm
RF Type: Cellular
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Case: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0179TR-3000-207814
Product Name RF Switches - MASWSS0179TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details