MACOM RF Evaluation and Development Kits, Boards - MASWSS0179SMB MASWSS0179SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065700-MASWSS0179SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0179 Frequency: 0Hz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065700-MASWSS0179SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0179 Frequency: 0Hz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0179SMB - 1065700-MASWSS0179SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0179SMB
1065700-MASWSS0179SMB
RF Evaluation and Development Kits, Boards - MASWSS0179SMB 1065700-MASWSS0179SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065700-MASWSS0179SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0179 Frequency: 0Hz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065700-MASWSS0179SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0179
Frequency: 0Hz to 2GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0179SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0179SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0179SMB
EVAL BOARD FOR MASWSS0179TR-3000

EVAL BOARD FOR MASWSS0179TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1065700-MASWSS0179SMB MASWSS0179SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0179SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-DPP203A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
Power, Motor & Robotics Development Tools - 2326811 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Sensor Development Tools - 2576762 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details