MACOM RF Switches - MASWSS0176TR-3000 MASWSS0176TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211858-MASWSS0176TR -3000 Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 50MHz ~ 3GHz Insertion Loss: 0.35dB Isolation: 21dB Circuit: SPDT Topology: Reflective P1dB: 21dBm RF Type: GSM, DCS, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211858-MASWSS0176TR -3000 Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 50MHz ~ 3GHz Insertion Loss: 0.35dB Isolation: 21dB Circuit: SPDT Topology: Reflective P1dB: 21dBm RF Type: GSM, DCS, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0176TR-3000 - 1211858-MASWSS0176TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0176TR-3000
1211858-MASWSS0176TR-3000
RF Switches - MASWSS0176TR-3000 1211858-MASWSS0176TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211858-MASWSS0176TR -3000 Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 50MHz ~ 3GHz Insertion Loss: 0.35dB Isolation: 21dB Circuit: SPDT Topology: Reflective P1dB: 21dBm RF Type: GSM, DCS, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211858-MASWSS0176TR-3000
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: 50MHz ~ 3GHz
Insertion Loss: 0.35dB
Isolation: 21dB
Circuit: SPDT
Topology: Reflective
P1dB: 21dBm
RF Type: GSM, DCS, PCS
Categories: RF/IF and RFID
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211858-MASWSS0176TR-3000
Product Name RF Switches - MASWSS0176TR-3000
Frequency 5.00E7 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products