MACOM RF and Microwave Switch MASWSS0166TR-3000

Description
MACOM's MASWSS0166 is a GaAs monolithic switch in a lead-free SOT-363 surface mount plastic package. The MASWSS0166 is ideally suited for applications where very low power consumption, low insertion loss, very small size and low cost are required. Typical applications are dual band systems that require switching between small signal components such as filter banks, single band LNA's and converters. The MASWSS0166 can be used in applications up to 0.25 Watts in systems such as cellular, PCS, DCS1800, GSM, CDMA, W-CDMA and other analog/digital wireless communications systems. The MASWSS0166 is fabricated using a mature 0.5 micron GaAs PHEMT process. The process features full passivation for increased performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0166 is a GaAs monolithic switch in a lead-free SOT-363 surface mount plastic package. The MASWSS0166 is ideally suited for applications where very low power consumption, low insertion loss, very small size and low cost are required. Typical applications are dual band systems that require switching between small signal components such as filter banks, single band LNA's and converters. The MASWSS0166 can be used in applications up to 0.25 Watts in systems such as cellular, PCS, DCS1800, GSM, CDMA, W-CDMA and other analog/digital wireless communications systems. The MASWSS0166 is fabricated using a mature 0.5 micron GaAs PHEMT process. The process features full passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0166TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0166TR-3000
RF and Microwave Switch MASWSS0166TR-3000
MACOM's MASWSS0166 is a GaAs monolithic switch in a lead-free SOT-363 surface mount plastic package. The MASWSS0166 is ideally suited for applications where very low power consumption, low insertion loss, very small size and low cost are required. Typical applications are dual band systems that require switching between small signal components such as filter banks, single band LNA's and converters. The MASWSS0166 can be used in applications up to 0.25 Watts in systems such as cellular, PCS, DCS1800, GSM, CDMA, W-CDMA and other analog/digital wireless communications systems. The MASWSS0166 is fabricated using a mature 0.5 micron GaAs PHEMT process. The process features full passivation for increased performance and reliability.

MACOM's MASWSS0166 is a GaAs monolithic switch in a lead-free SOT-363 surface mount plastic package. The MASWSS0166 is ideally suited for applications where very low power consumption, low insertion loss, very small size and low cost are required. Typical applications are dual band systems that require switching between small signal components such as filter banks, single band LNA's and converters. The MASWSS0166 can be used in applications up to 0.25 Watts in systems such as cellular, PCS, DCS1800, GSM, CDMA, W-CDMA and other analog/digital wireless communications systems. The MASWSS0166 is fabricated using a mature 0.5 micron GaAs PHEMT process. The process features full passivation for increased performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1382-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1382-1-ND
RF Switches 1465-1382-1-ND
RF Switch IC Cellular, GSM, DCS, PCS SPDT 3GHz 50Ohm SOT-363

RF Switch IC Cellular, GSM, DCS, PCS SPDT 3GHz 50Ohm SOT-363

Buy Now Datasheet
RF Switches - 1465-1382-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1382-6-ND
RF Switches 1465-1382-6-ND
RF Switch IC Cellular, GSM, DCS, PCS SPDT 3GHz 50Ohm SOT-363

RF Switch IC Cellular, GSM, DCS, PCS SPDT 3GHz 50Ohm SOT-363

Buy Now Datasheet
RF Switches - 1465-1382-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1382-2-ND
RF Switches 1465-1382-2-ND
RF Switch IC Cellular, GSM, DCS, PCS SPDT 3GHz 50Ohm SOT-363

RF Switch IC Cellular, GSM, DCS, PCS SPDT 3GHz 50Ohm SOT-363

Buy Now Datasheet
RF Switches - MASWSS0166TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Cellular, GSM, DCS, PCS SPDT 3 GHz 50Ohm SOT-363

RF Switch IC Cellular, GSM, DCS, PCS SPDT 3 GHz 50Ohm SOT-363

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASWSS0166TR-3000 1465-1382-1-ND MASWSS0166TR-3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type SOT-363 Surface Mount; 6-TSSOP, SC-88, SOT-363
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.3000 dB 0.5500 dB 0.5500 dB
Isolation 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details