MACOM RF Switches MASWSS0157TR-3000

Description
RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC
Request a Quote Datasheet
Description
RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1380-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1380-2-ND
RF Switches 1465-1380-2-ND
RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - 1465-1380-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1380-6-ND
RF Switches 1465-1380-6-ND
RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - 1465-1380-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1380-1-ND
RF Switches 1465-1380-1-ND
RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC Cellular SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - MASWSS0157TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Cellular SPDT 2.5 GHz 50Ohm 8-SOIC

RF Switch IC Cellular SPDT 2.5 GHz 50Ohm 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-1380-2-ND MASWSS0157TR-3000
Product Name RF Switches RF Switches
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details