MACOM RF, RFID, Wireless Evaluation Boards MASWSS0157SMB

Description
MASWSS0157 - Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
MASWSS0157 - Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1465-1651-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1465-1651-ND
RF, RFID, Wireless Evaluation Boards 1465-1651-ND
MASWSS0157 - Switch, SPDT Evaluation Board

MASWSS0157 - Switch, SPDT Evaluation Board

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - MASWSS0157SMB - 1065698-MASWSS0157SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0157SMB
1065698-MASWSS0157SMB
RF Evaluation and Development Kits, Boards - MASWSS0157SMB 1065698-MASWSS0157SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065698-MASWSS0157SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0157 Frequency: 0Hz to 2.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065698-MASWSS0157SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0157
Frequency: 0Hz to 2.5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0157SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0157SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0157SMB
EVAL BOARD FOR MASWSS0157TR-3000

EVAL BOARD FOR MASWSS0157TR-3000

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1465-1651-ND 1065698-MASWSS0157SMB MASWSS0157SMB
Product Name RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards - MASWSS0157SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-ACT85611EVK1-101-ND - DigiKey
Specs
Category Developement Board
Supported System Power Loss Protection (PLP)
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000970-80-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - CY8CPROTO-064B0S3 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
View Details
3 suppliers