MACOM RF Switches - MASWSS0151TR-3000 MASWSS0151TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0151TR-3000-20 7805 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 21dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 3GHz P1dB: 31dBm RF Type: Bluetooth, WLAN Part Status: Active Family Name: MASWSS0151 Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MASWSS0151; Introduction Date: May 20, 2009 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0151TR-3000-20 7805 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 21dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 3GHz P1dB: 31dBm RF Type: Bluetooth, WLAN Part Status: Active Family Name: MASWSS0151 Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MASWSS0151; Introduction Date: May 20, 2009 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0151TR-3000 - MASWSS0151TR-3000-207805 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0151TR-3000
MASWSS0151TR-3000-207805
RF Switches - MASWSS0151TR-3000 MASWSS0151TR-3000-207805
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0151TR-3000-20 7805 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 21dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 3GHz P1dB: 31dBm RF Type: Bluetooth, WLAN Part Status: Active Family Name: MASWSS0151 Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MASWSS0151; Introduction Date: May 20, 2009 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0151TR-3000-207805
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 21dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.65dB @ 3GHz
P1dB: 31dBm
RF Type: Bluetooth, WLAN
Part Status: Active
Family Name: MASWSS0151
Categories: RF/IF and RFID
Supplier Device Package: SC-70-6 (SOT-363)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): MASWSS0151;
Introduction Date: May 20, 2009
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0151TR-3000-207805
Product Name RF Switches - MASWSS0151TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details