MACOM RF Switches - MASWSS0144TR-3000 MASWSS0144TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211851-MASWSS0144TR -3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 19dB Circuit: SP3T Topology: Reflective RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211851-MASWSS0144TR -3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 19dB Circuit: SP3T Topology: Reflective RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0144TR-3000 - 1211851-MASWSS0144TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0144TR-3000
1211851-MASWSS0144TR-3000
RF Switches - MASWSS0144TR-3000 1211851-MASWSS0144TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211851-MASWSS0144TR -3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 19dB Circuit: SP3T Topology: Reflective RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211851-MASWSS0144TR-3000
Packaging: Tape and Reel
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: DC ~ 3GHz
Insertion Loss: 0.75dB
Isolation: 19dB
Circuit: SP3T
Topology: Reflective
RF Type: Cellular, CDMA, GPS, PCS
Categories: RF/IF and RFID
Supplier Device Package: 12-PQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 12-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211851-MASWSS0144TR-3000
Product Name RF Switches - MASWSS0144TR-3000
Frequency 0.0 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details