MACOM RF Evaluation and Development Kits, Boards - MASWSS0144SMB MASWSS0144SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785196-MASWSS0144SMB Type: Switch, SP3T For Use With/Related Products: MASWSS0144 Frequency: 0Hz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0144SMB Categories: RF/IF and RFID Introduction Date: May 20, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785196-MASWSS0144SMB Type: Switch, SP3T For Use With/Related Products: MASWSS0144 Frequency: 0Hz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0144SMB Categories: RF/IF and RFID Introduction Date: May 20, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0144SMB - 785196-MASWSS0144SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0144SMB
785196-MASWSS0144SMB
RF Evaluation and Development Kits, Boards - MASWSS0144SMB 785196-MASWSS0144SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785196-MASWSS0144SMB Type: Switch, SP3T For Use With/Related Products: MASWSS0144 Frequency: 0Hz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0144SMB Categories: RF/IF and RFID Introduction Date: May 20, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785196-MASWSS0144SMB
Type: Switch, SP3T
For Use With/Related Products: MASWSS0144
Frequency: 0Hz ~ 3GHz
Supplied Contents: Board
Family Name: MASWSS0144SMB
Categories: RF/IF and RFID
Introduction Date: May 20, 2009
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 1465-1649-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1465-1649-ND
RF, RFID, Wireless Evaluation Boards 1465-1649-ND
MASWSS0144 - Switch, SP3T Evaluation Board

MASWSS0144 - Switch, SP3T Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0144SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0144SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0144SMB
EVAL BOARD FOR MASWSS0144TR-3000

EVAL BOARD FOR MASWSS0144TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 785196-MASWSS0144SMB 1465-1649-ND MASWSS0144SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0144SMB RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Evaluation Boards - CYBT-253059-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers