MACOM RF Switches - MASWSS0143TR-3000 MASWSS0143TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0143TR-3000-20 7802 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 11dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 3GHz P1dB: 36dBm RF Type: Cellular, CDMA, PCS, TDMA, W-CDMA Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0143TR-3000-20 7802 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 11dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 3GHz P1dB: 36dBm RF Type: Cellular, CDMA, PCS, TDMA, W-CDMA Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0143TR-3000 - MASWSS0143TR-3000-207802 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0143TR-3000
MASWSS0143TR-3000-207802
RF Switches - MASWSS0143TR-3000 MASWSS0143TR-3000-207802
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0143TR-3000-20 7802 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 11dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 3GHz P1dB: 36dBm RF Type: Cellular, CDMA, PCS, TDMA, W-CDMA Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0143TR-3000-207802
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 11dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.65dB @ 3GHz
P1dB: 36dBm
RF Type: Cellular, CDMA, PCS, TDMA, W-CDMA
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Case: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0143TR-3000-207802
Product Name RF Switches - MASWSS0143TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details