MACOM RF Evaluation and Development Kits, Boards - MASWSS0143SMB MASWSS0143SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065696-MASWSS0143SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0143 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065696-MASWSS0143SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0143 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0143SMB - 1065696-MASWSS0143SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0143SMB
1065696-MASWSS0143SMB
RF Evaluation and Development Kits, Boards - MASWSS0143SMB 1065696-MASWSS0143SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065696-MASWSS0143SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0143 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065696-MASWSS0143SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0143
Frequency: 0Hz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switch Evaluation Board - MASWSS0143SMB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
MASWSS0143SMB
Switch Evaluation Board MASWSS0143SMB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0143SMB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0143SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0143SMB
EVAL BOARD FOR MASWSS0143TR-3000

EVAL BOARD FOR MASWSS0143TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1065696-MASWSS0143SMB MASWSS0143SMB MASWSS0143SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0143SMB Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2863997 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details