MACOM RF Evaluation and Development Kits, Boards - MASWSS0130SMB MASWSS0130SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785195-MASWSS0130SMB Type: Switch, DPDT For Use With/Related Products: MASWSS0130 Frequency: 500MHz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0130SMB Categories: RF/IF and RFID Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785195-MASWSS0130SMB Type: Switch, DPDT For Use With/Related Products: MASWSS0130 Frequency: 500MHz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0130SMB Categories: RF/IF and RFID Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0130SMB - 785195-MASWSS0130SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0130SMB
785195-MASWSS0130SMB
RF Evaluation and Development Kits, Boards - MASWSS0130SMB 785195-MASWSS0130SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785195-MASWSS0130SMB Type: Switch, DPDT For Use With/Related Products: MASWSS0130 Frequency: 500MHz ~ 3GHz Supplied Contents: Board Family Name: MASWSS0130SMB Categories: RF/IF and RFID Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785195-MASWSS0130SMB
Type: Switch, DPDT
For Use With/Related Products: MASWSS0130
Frequency: 500MHz ~ 3GHz
Supplied Contents: Board
Family Name: MASWSS0130SMB
Categories: RF/IF and RFID
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0130SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0130SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0130SMB
EVAL BOARD FOR MASWSS0130TR-3000

EVAL BOARD FOR MASWSS0130TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 785195-MASWSS0130SMB MASWSS0130SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0130SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576798 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA1036A - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details