MACOM RF Switches MASWSS0129TR

Description
RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)
Datasheet
Description
RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0129TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWSS0129TR
RF Switches MASWSS0129TR
RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASWSS0129TR
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details