MACOM RF Switches - MASWSS0129TR-3000 MASWSS0129TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0129TR-3000-20 7796 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 30dB @ 6GHz (typ) Insertion Loss @ Frequency: 1dB @ 6GHz P1dB: 31dBm RF Type: 802.11a/b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0129TR-3000-20 7796 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 30dB @ 6GHz (typ) Insertion Loss @ Frequency: 1dB @ 6GHz P1dB: 31dBm RF Type: 802.11a/b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0129TR-3000 - MASWSS0129TR-3000-207796 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0129TR-3000
MASWSS0129TR-3000-207796
RF Switches - MASWSS0129TR-3000 MASWSS0129TR-3000-207796
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0129TR-3000-20 7796 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 30dB @ 6GHz (typ) Insertion Loss @ Frequency: 1dB @ 6GHz P1dB: 31dBm RF Type: 802.11a/b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0129TR-3000-207796
Packaging: Reel
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 6GHz
Isolation @ Frequency: 30dB @ 6GHz (typ)
Insertion Loss @ Frequency: 1dB @ 6GHz
P1dB: 31dBm
RF Type: 802.11a/b/g
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 12-PQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case: 12-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0129TR-3000-207796
Product Name RF Switches - MASWSS0129TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details