MACOM RF Switches MASWSS0115TR-3000

Description
IC RF SWITCH SPDT 3GHZ SC70-6
Datasheet
Description
IC RF SWITCH SPDT 3GHZ SC70-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC RF SWITCH SPDT 3GHZ SC70-6

IC RF SWITCH SPDT 3GHZ SC70-6

Supplier's Site Datasheet
RF and Wireless - RF Switches MASWSS0115TR-3000
IC RF SWITCH SPDT 3GHZ SC70-6

IC RF SWITCH SPDT 3GHZ SC70-6

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MASWSS0115TR-3000 MASWSS0115TR-3000
Product Name RF Switches RF and Wireless - RF Switches
Technology GSM; GSM, DCS, PCS
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 4823-NRF52820-CFAA-D-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details