MACOM RF Switches - MASWSS0115TR-3000 MASWSS0115TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0115TR-3000-20 7793 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 22dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 3GHz P1dB: 25dBm RF Type: GSM, DCS, PCS Part Status: Active Family Name: MASWSS0115 Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): AS179-92LF; AS222-92; RF3023; RF3023TR7; Introduction Date: May 19, 2009 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0115TR-3000-20 7793 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 22dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 3GHz P1dB: 25dBm RF Type: GSM, DCS, PCS Part Status: Active Family Name: MASWSS0115 Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): AS179-92LF; AS222-92; RF3023; RF3023TR7; Introduction Date: May 19, 2009 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0115TR-3000 - MASWSS0115TR-3000-207793 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0115TR-3000
MASWSS0115TR-3000-207793
RF Switches - MASWSS0115TR-3000 MASWSS0115TR-3000-207793
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0115TR-3000-20 7793 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 22dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 3GHz P1dB: 25dBm RF Type: GSM, DCS, PCS Part Status: Active Family Name: MASWSS0115 Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): AS179-92LF; AS222-92; RF3023; RF3023TR7; Introduction Date: May 19, 2009 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0115TR-3000-207793
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 22dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.3dB @ 3GHz
P1dB: 25dBm
RF Type: GSM, DCS, PCS
Part Status: Active
Family Name: MASWSS0115
Categories: RF/IF and RFID
Supplier Device Package: SC-70-6 (SOT-363)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): AS179-92LF; AS222-92; RF3023; RF3023TR7;
Introduction Date: May 19, 2009
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0115TR-3000-207793
Product Name RF Switches - MASWSS0115TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details