MACOM RF Evaluation and Development Kits, Boards - MASWSS0115SMB MASWSS0115SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065694-MASWSS0115SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0115 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065694-MASWSS0115SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0115 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0115SMB - 1065694-MASWSS0115SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0115SMB
1065694-MASWSS0115SMB
RF Evaluation and Development Kits, Boards - MASWSS0115SMB 1065694-MASWSS0115SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065694-MASWSS0115SM B Type: Switch, SPDT For Use With/Related Products: MASWSS0115 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065694-MASWSS0115SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0115
Frequency: 0Hz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0115SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0115SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0115SMB
EVAL BOARD FOR MASWSS0115TR-3000

EVAL BOARD FOR MASWSS0115TR-3000

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1065694-MASWSS0115SMB MASWSS0115SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0115SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311326 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003A-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,XBF-183+, DG1847,50 OHM - TB-968-183+ - Mini-Circuits
Specs
Category Developement Board
View Details