MACOM RF Evaluation and Development Kits, Boards - MASWSS0103SMB MASWSS0103SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785194-MASWSS0103SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0103 Frequency: 5MHz ~ 1GHz Supplied Contents: Board Family Name: MASWSS0103SMB Categories: RF/IF and RFID Introduction Date: May 19, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785194-MASWSS0103SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0103 Frequency: 5MHz ~ 1GHz Supplied Contents: Board Family Name: MASWSS0103SMB Categories: RF/IF and RFID Introduction Date: May 19, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MASWSS0103SMB - 785194-MASWSS0103SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MASWSS0103SMB
785194-MASWSS0103SMB
RF Evaluation and Development Kits, Boards - MASWSS0103SMB 785194-MASWSS0103SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785194-MASWSS0103SMB Type: Switch, SPDT For Use With/Related Products: MASWSS0103 Frequency: 5MHz ~ 1GHz Supplied Contents: Board Family Name: MASWSS0103SMB Categories: RF/IF and RFID Introduction Date: May 19, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785194-MASWSS0103SMB
Type: Switch, SPDT
For Use With/Related Products: MASWSS0103
Frequency: 5MHz ~ 1GHz
Supplied Contents: Board
Family Name: MASWSS0103SMB
Categories: RF/IF and RFID
Introduction Date: May 19, 2009
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 1465-1643-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1465-1643-ND
RF, RFID, Wireless Evaluation Boards 1465-1643-ND
MASWSS0103 - Switch, SPDT Evaluation Board

MASWSS0103 - Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASWSS0103SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASWSS0103SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASWSS0103SMB
EVAL BOARD FOR MASWSS0103TR

EVAL BOARD FOR MASWSS0103TR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 785194-MASWSS0103SMB 1465-1643-ND MASWSS0103SMB
Product Name RF Evaluation and Development Kits, Boards - MASWSS0103SMB RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-4,VV105,50 OHM / RoHS - TB-431-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details