MACOM RF and Microwave Switch MASWSS0093TR-3000

Description
MACOM's MASWSS0093 is a broadband GaAs PHEMT MMIC SPDT switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0093 is ideally suited for applications where very small size and low cost are required. The MASWSS0093, with its small size and low height, is ideal for 802.11a and 802.11b/g PC card and access point applications. The MASWSS0093 delivers high isolation, low insertion loss and high linearity up to 6 GHz. The MASWSS0093 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0093 is a broadband GaAs PHEMT MMIC SPDT switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0093 is ideally suited for applications where very small size and low cost are required. The MASWSS0093, with its small size and low height, is ideal for 802.11a and 802.11b/g PC card and access point applications. The MASWSS0093 delivers high isolation, low insertion loss and high linearity up to 6 GHz. The MASWSS0093 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0093TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0093TR-3000
RF and Microwave Switch MASWSS0093TR-3000
MACOM's MASWSS0093 is a broadband GaAs PHEMT MMIC SPDT switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0093 is ideally suited for applications where very small size and low cost are required. The MASWSS0093, with its small size and low height, is ideal for 802.11a and 802.11b/g PC card and access point applications. The MASWSS0093 delivers high isolation, low insertion loss and high linearity up to 6 GHz. The MASWSS0093 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0093 is a broadband GaAs PHEMT MMIC SPDT switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASWSS0093 is ideally suited for applications where very small size and low cost are required. The MASWSS0093, with its small size and low height, is ideal for 802.11a and 802.11b/g PC card and access point applications. The MASWSS0093 delivers high isolation, low insertion loss and high linearity up to 6 GHz. The MASWSS0093 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASWSS0093TR-3000
Product Name RF and Microwave Switch
Package Type PQFN
Frequency Range 0.0 to 6000 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 20 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2320 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 20000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details