MACOM Broadband (75 ohm) Switch MASWSS0067TR

Description
MASWSS0067 is a GaAs PHEMT MMIC single pole single throw (SPST) switch in a low cost 3 mm FQFP-N 12 lead package. The MASWSS0067 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are to replace mechanical relays in CATV systems. This part can be used in all 75 ohm systems operating up to 1.0 GHz. The MASWSS0067 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MASWSS0067 is a GaAs PHEMT MMIC single pole single throw (SPST) switch in a low cost 3 mm FQFP-N 12 lead package. The MASWSS0067 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are to replace mechanical relays in CATV systems. This part can be used in all 75 ohm systems operating up to 1.0 GHz. The MASWSS0067 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband (75 ohm) Switch - MASWSS0067TR - Richardson RFPD
Downers Grove, IL, United States
Broadband (75 ohm) Switch
MASWSS0067TR
Broadband (75 ohm) Switch MASWSS0067TR
MASWSS0067 is a GaAs PHEMT MMIC single pole single throw (SPST) switch in a low cost 3 mm FQFP-N 12 lead package. The MASWSS0067 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are to replace mechanical relays in CATV systems. This part can be used in all 75 ohm systems operating up to 1.0 GHz. The MASWSS0067 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MASWSS0067 is a GaAs PHEMT MMIC single pole single throw (SPST) switch in a low cost 3 mm FQFP-N 12 lead package. The MASWSS0067 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size and low cost are required. Typical applications are to replace mechanical relays in CATV systems. This part can be used in all 75 ohm systems operating up to 1.0 GHz. The MASWSS0067 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASWSS0067TR
Product Name Broadband (75 ohm) Switch
Package Type PQFN
Frequency Range 5 to 1000 MHz
Insertion Loss 0.6200 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS24 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details