MACOM RF and Microwave Switch MASWCC0006TR

Description
MACOM's MASWCC0006 is a SP6T absorptive pHEMT switch with integral TTL driver. This device is in an MLP plastic surface mount package. This switch offers excellent broadband performance and repeatability from DC to 4 GHz, while maintaining low DC power dissipation. The MASWCC0006 is ideally suited for wireless infrastructure applications.
Request a Quote Datasheet
Description
MACOM's MASWCC0006 is a SP6T absorptive pHEMT switch with integral TTL driver. This device is in an MLP plastic surface mount package. This switch offers excellent broadband performance and repeatability from DC to 4 GHz, while maintaining low DC power dissipation. The MASWCC0006 is ideally suited for wireless infrastructure applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWCC0006TR - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWCC0006TR
RF and Microwave Switch MASWCC0006TR
MACOM's MASWCC0006 is a SP6T absorptive pHEMT switch with integral TTL driver. This device is in an MLP plastic surface mount package. This switch offers excellent broadband performance and repeatability from DC to 4 GHz, while maintaining low DC power dissipation. The MASWCC0006 is ideally suited for wireless infrastructure applications.

MACOM's MASWCC0006 is a SP6T absorptive pHEMT switch with integral TTL driver. This device is in an MLP plastic surface mount package. This switch offers excellent broadband performance and repeatability from DC to 4 GHz, while maintaining low DC power dissipation. The MASWCC0006 is ideally suited for wireless infrastructure applications.

Supplier's Site Datasheet
RF Switches - MASWCC0006TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWCC0006TR
RF Switches MASWCC0006TR
RF Switch IC SP6T 4 GHz 50Ohm 36-PQFN, CSP (4x7)

RF Switch IC SP6T 4 GHz 50Ohm 36-PQFN, CSP (4x7)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MASWCC0006TR MASWCC0006TR
Product Name RF and Microwave Switch RF Switches
Package Type CSP-2 Surface Mount
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 2.4 dB
Isolation 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details