MACOM RF Switches MASWCC0006

Description
RF Switch IC General Purpose SP6T 50Ohm 36-PQFN, CSP (4x7)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm 36-PQFN, CSP (4x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASWCC0006-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm 36-PQFN, CSP (4x7)

RF Switch IC General Purpose SP6T 50Ohm 36-PQFN, CSP (4x7)

Buy Now Datasheet
RF Switches - MASWCC0006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWCC0006
RF Switches MASWCC0006
RF Switch IC General Purpose SP6T 50Ohm 36-PQFN, CSP (4x7)

RF Switch IC General Purpose SP6T 50Ohm 36-PQFN, CSP (4x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-MASWCC0006-ND MASWCC0006
Product Name RF Switches RF Switches
Package Type Surface Mount; 36-VFQFN Exposed Pad, CSP Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 2.4 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 5SP4T & 5SPDT, DC - 18 GHz, TTL, 3U, SMA - ZT-375-TTL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Waveguide Switches - NWSD-12 - kTB Solutions
Specs
Frequency Range 60000 to 90000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details