MACOM's MASW6010G is an SPDT GaAs MESFET MMIC. This part combines small size, low insertion loss and power consumption with high isolation. Ideal for many applications and module use. It will function well for designs below 6 GHz. This die includes full passivation for performance and reliability.
RF Switch IC General Purpose SPDT 50Ohm Die
RF Switch IC General Purpose SPDT 50Ohm Die
RF/IF and RFID - RF Switches
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | MASW6010G | 1465-MASW6010G-ND | MASW6010G | MASW6010G |
| Product Name | RF and Microwave Switch | RF Switches | RF Switches | RF/IF and RFID - RF Switches |
| Package Type | Die | Die | ||
| Frequency Range | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz | |
| Insertion Loss | 0.5000 dB | 1.4 dB | 1.4 dB | |
| Isolation | 22 dB | 22 dB | 22 dB | 22 dB |