MACOM RF and Microwave Switch MASW2040

Description
MACOM's MASW2040 is a GaAs MMIC DPDT switch die. The MASW2040 is ideally suited for use where low power consumption is required. Typical applications include transmit/receive switching, switch matrices, and switched filter banks in systems such as radio and cellular equipment, PCM, GPS, fiber optic modules, and other battery powered radio equipment.
Request a Quote Datasheet
Description
MACOM's MASW2040 is a GaAs MMIC DPDT switch die. The MASW2040 is ideally suited for use where low power consumption is required. Typical applications include transmit/receive switching, switch matrices, and switched filter banks in systems such as radio and cellular equipment, PCM, GPS, fiber optic modules, and other battery powered radio equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW2040 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW2040
RF and Microwave Switch MASW2040
MACOM's MASW2040 is a GaAs MMIC DPDT switch die. The MASW2040 is ideally suited for use where low power consumption is required. Typical applications include transmit/receive switching, switch matrices, and switched filter banks in systems such as radio and cellular equipment, PCM, GPS, fiber optic modules, and other battery powered radio equipment.

MACOM's MASW2040 is a GaAs MMIC DPDT switch die. The MASW2040 is ideally suited for use where low power consumption is required. Typical applications include transmit/receive switching, switch matrices, and switched filter banks in systems such as radio and cellular equipment, PCM, GPS, fiber optic modules, and other battery powered radio equipment.

Supplier's Site Datasheet
RF Switches - 1465-MASW2040-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-MASW2040-ND
RF Switches 1465-MASW2040-ND
RF Switch IC General Purpose DPDT 50Ohm Die

RF Switch IC General Purpose DPDT 50Ohm Die

Buy Now Datasheet
RF Switches - MASW2040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASW2040
RF Switches MASW2040
RF Switch IC General Purpose DPDT 50Ohm Die

RF Switch IC General Purpose DPDT 50Ohm Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW2040 1465-MASW2040-ND MASW2040
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die Die
Frequency Range 0.0 to 2000 MHz 0.0 to 2000 MHz 0.0 to 2000 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Isolation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMSD2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details