RF Switch IC General Purpose SPDT 50Ohm Die
MACOM's MASW20000 is a versatile, high isolation SPDT switch. Designed on MACOM's mature 1-micron MESFET process, this parts is ideal for modules or other packaging for use in the Cellular, GPS, LAN and infrastructure markets. Demonstrating performance up to 20 GHz, the MASW20000 will perform well in many types of applications within that range.
RF Switch IC General Purpose SPDT 50Ohm Die
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-MASW20000-ND | MASW20000 | MASW20000 |
| Product Name | RF Switches | RF and Microwave Switch | RF Switches |
| Package Type | Die | Die | |
| Operating Temperature | 175 C (347 F) | 175 C (347 F) | |
| Frequency Range | 50 to 20000 MHz | 0.0 to 20000 MHz | 50 to 20000 MHz |
| Insertion Loss | 2 dB | 1.75 dB | 2 dB |