MACOM RF and Wireless - RF Switches MASW20000

Description
IC RF SWITCH SPDT 20GHZ DIE
Datasheet
Description
IC RF SWITCH SPDT 20GHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - MASW20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
MASW20000
RF and Wireless - RF Switches MASW20000
IC RF SWITCH SPDT 20GHZ DIE

IC RF SWITCH SPDT 20GHZ DIE

Supplier's Site
RF Switches - MASW20000 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
MASW20000
RF Switches MASW20000
SWITCH,SPDT,MMIC,

SWITCH,SPDT,MMIC,

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MASW20000 MASW20000
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4764-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details